Micron Technology, Inc. Memory - RAM - MT46H32M16LFBF-5IT MT46H32M16LFBF-5IT

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032410-MT46H32M16LF BF-5IT Density: 512 Mb Clock Rate: 200 MHz Categories: RAM Alternative Parts (Cross-Reference): MT46H32M16LFBF-5ITMT 46H32M16LFBF-5 IT; MT46H32M16LFBF5IT; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Nominal Supply Voltage (DC): 1.8 V Cycle Time: 5 ns
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032410-MT46H32M16LF BF-5IT Density: 512 Mb Clock Rate: 200 MHz Categories: RAM Alternative Parts (Cross-Reference): MT46H32M16LFBF-5ITMT 46H32M16LFBF-5 IT; MT46H32M16LFBF5IT; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Nominal Supply Voltage (DC): 1.8 V Cycle Time: 5 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT46H32M16LFBF-5IT - 1032410-MT46H32M16LFBF-5IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT46H32M16LFBF-5IT
1032410-MT46H32M16LFBF-5IT
Memory - RAM - MT46H32M16LFBF-5IT 1032410-MT46H32M16LFBF-5IT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032410-MT46H32M16LF BF-5IT Density: 512 Mb Clock Rate: 200 MHz Categories: RAM Alternative Parts (Cross-Reference): MT46H32M16LFBF-5ITMT 46H32M16LFBF-5 IT; MT46H32M16LFBF5IT; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Nominal Supply Voltage (DC): 1.8 V Cycle Time: 5 ns

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032410-MT46H32M16LFBF-5IT
Density: 512 Mb
Clock Rate: 200 MHz
Categories: RAM
Alternative Parts (Cross-Reference): MT46H32M16LFBF-5ITMT46H32M16LFBF-5 IT; MT46H32M16LFBF5IT;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Nominal Supply Voltage (DC): 1.8 V
Cycle Time: 5 ns

Buy Now
32Mb 1.8V Memory IC and Storage Component - 774-MT46H32M16LFBF-5IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32Mb 1.8V Memory IC and Storage Component
774-MT46H32M16LFBF-5IT
32Mb 1.8V Memory IC and Storage Component 774-MT46H32M16LFBF-5IT
DRAM LPDRAM, 32Mb, 1.8V, 60-ball VFBGA, RoHS Product overview: MT46H32M16LFBF-5IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M16LFBF-5 IT can be used for catalog matching and distributor lookup.

DRAM LPDRAM, 32Mb, 1.8V, 60-ball VFBGA, RoHS Product overview: MT46H32M16LFBF-5IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M16LFBF-5IT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1032410-MT46H32M16LFBF-5IT 774-MT46H32M16LFBF-5IT
Product Name Memory - RAM - MT46H32M16LFBF-5IT 32Mb 1.8V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122201PXE - 5962F2122201PXE - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type PG-TQFP-100
View Details
Memory - 2102-1N - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers