Micron Technology, Inc. 1.8V 167MHZ Memory IC and Storage Component MT46H256M32L4JV-6IT:A

Description
DRAM Chip Mobile LPDDR SDRAM 8Gbit 256Mx32 1.8V 168-Pin VFBGA / IC SDRAM 8GBIT 167MHZ 168FBGA Product overview: MT46H256M32L4JV-6IT: A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4JV- 6IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DRAM Chip Mobile LPDDR SDRAM 8Gbit 256Mx32 1.8V 168-Pin VFBGA / IC SDRAM 8GBIT 167MHZ 168FBGA Product overview: MT46H256M32L4JV-6IT: A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4JV- 6IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V 167MHZ Memory IC and Storage Component - 774-MT46H256M32L4JV-6IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 167MHZ Memory IC and Storage Component
774-MT46H256M32L4JV-6IT:A
1.8V 167MHZ Memory IC and Storage Component 774-MT46H256M32L4JV-6IT:A
DRAM Chip Mobile LPDDR SDRAM 8Gbit 256Mx32 1.8V 168-Pin VFBGA / IC SDRAM 8GBIT 167MHZ 168FBGA Product overview: MT46H256M32L4JV-6IT: A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4JV- 6IT:A can be used for catalog matching and distributor lookup.

DRAM Chip Mobile LPDDR SDRAM 8Gbit 256Mx32 1.8V 168-Pin VFBGA / IC SDRAM 8GBIT 167MHZ 168FBGA Product overview: MT46H256M32L4JV-6IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4JV-6IT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46H256M32L4JV-6IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H256M32L4JV-6IT:A
Memory - SDRAM - MT46H256M32L4JV-6IT:A
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 8Gb (256M x 32) Access Time: 5.0ns Family Name: MT46H256M32L4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 168-VFBGA (12x12) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): MT46H256M32L4JV-6WT: B; MT46H256M32L4LE-48 WT:CTR; MT46H256M32L4SA-48 WT:C; MT46H256M32L4JV-5IT: B; Introduction Date: December 04, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 8Gb (256M x 32)
Access Time: 5.0ns
Family Name: MT46H256M32L4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 168-VFBGA (12x12)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 166MHz
Alternative Parts (Cross-Reference): MT46H256M32L4JV-6WT:B; MT46H256M32L4LE-48 WT:CTR; MT46H256M32L4SA-48 WT:C; MT46H256M32L4JV-5IT:B;
Introduction Date: December 04, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT46H256M32L4JV-6IT:A
Product Name 1.8V 167MHZ Memory IC and Storage Component Memory - SDRAM - MT46H256M32L4JV-6IT:A
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
 - 4164-12JDS/BEA - Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details