Micron Technology, Inc. Memory IC and Storage Component MT45W8MW16BGX-701 WT TR

Description
IC PSRAM 128MBIT PAR 54VFBGA Product overview: MT45W8MW16BGX-701 WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W8MW16BGX-70 1 WT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PSRAM 128MBIT PAR 54VFBGA Product overview: MT45W8MW16BGX-701 WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W8MW16BGX-70 1 WT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT45W8MW16BGX-701 WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT45W8MW16BGX-701 WT TR
Memory IC and Storage Component 774-MT45W8MW16BGX-701 WT TR
IC PSRAM 128MBIT PAR 54VFBGA Product overview: MT45W8MW16BGX-701 WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W8MW16BGX-70 1 WT TR can be used for catalog matching and distributor lookup.

IC PSRAM 128MBIT PAR 54VFBGA Product overview: MT45W8MW16BGX-701 WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W8MW16BGX-701 WT TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT45W8MW16BGX-701WTTR-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 128Mb (8M x 16) Parallel 104MHz 70ns 54-VFBGA (8x10)

PSRAM (Pseudo SRAM) Memory IC 128Mb (8M x 16) Parallel 104MHz 70ns 54-VFBGA (8x10)

Buy Now Datasheet
Memory - PSRAM - MT45W8MW16BGX-701 WT TR - 928334-MT45W8MW16BGX-701 WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - MT45W8MW16BGX-701 WT TR
928334-MT45W8MW16BGX-701 WT TR
Memory - PSRAM - MT45W8MW16BGX-701 WT TR 928334-MT45W8MW16BGX-701 WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 928334-MT45W8MW16BGX -701 WT TR Operating Temperature Range: -30°C ~ 85°C (TC) Features: PSRAM (Pseudo SRAM) Memory IC 128Mb (8M x 16) Parallel 104 MHz 70 ns 54-VFBGA (8x10) Package: Reel - TR Package: 54-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT45W8MW16 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (8x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: MT45W8MW16BGX-701 WT TR-ND, MT45W8MW16BGX-701WTT R

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928334-MT45W8MW16BGX-701 WT TR
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: PSRAM (Pseudo SRAM) Memory IC 128Mb (8M x 16) Parallel 104 MHz 70 ns 54-VFBGA (8x10)
Package: Reel - TR
Package: 54-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT45W8MW16
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (8x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: MT45W8MW16BGX-701 WT TR-ND, MT45W8MW16BGX-701WTTR

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT45W8MW16BGX-701 WT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT45W8MW16BGX-701 WT TR
Integrated Circuits (ICs) - Memory - Memory MT45W8MW16BGX-701 WT TR
IC PSRAM 128MBIT PAR 54VFBGA

IC PSRAM 128MBIT PAR 54VFBGA

Supplier's Site
PSRAM (Pseudo SRAM) Memory IC 128Mbit Parallel 104 MHz 70 ns 54-VFBGA (8x10)

PSRAM (Pseudo SRAM) Memory IC 128Mbit Parallel 104 MHz 70 ns 54-VFBGA (8x10)

Buy Now Datasheet
IC PSRAM 128MBIT PAR 54VFBGA

IC PSRAM 128MBIT PAR 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT45W8MW16BGX-701 WT TR MT45W8MW16BGX-701WTTR-ND 928334-MT45W8MW16BGX-701 WT TR MT45W8MW16BGX-701 WT TR MT45W8MW16BGX-701 WT TR MT45W8MW16BGX-701 WT TR
Product Name Memory IC and Storage Component Memory Memory - PSRAM - MT45W8MW16BGX-701 WT TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip PSRAM SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip PSRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 05523-770/0001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V016SA12BFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details