IC PSRAM 128MBIT PAR 54VFBGA Product overview: MT45W8MW16BGX-701 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W8MW16BGX-70
IC PSRAM 128MBIT PAR 54VFBGA
PSRAM (Pseudo SRAM) Memory IC 128Mbit Parallel 104 MHz 70 ns 54-VFBGA (8x10)
IC PSRAM 128MBIT PAR 54VFBGA
IC PSRAM 128MBIT PAR 54VFBGA
| Micron Technology, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT45W8MW16BGX-701 IT | 774-MT45W8MW16BGX-701 IT | MT45W8MW16BGX-701 IT | MT45W8MW16BGX-701 IT | MT45W8MW16BGX-701 IT | MT45W8MW16BGX-701 IT |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | PSRAM Chip | Volatile; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip |
| Cycle Time | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1024000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | VFBGA | BGA; Tray | 54-VFBGA | BGA; 54-VFBGA |