PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-VFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48VFBGA
IC PSRAM 64MBIT PARALLEL 48VFBGA
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-VFBGA (6x8)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT45W4MW16PFA-70IT-ND | MT45W4MW16PFA-70 IT | MT45W4MW16PFA-70 IT | MT45W4MW16PFA-70 IT |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | PSRAM | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 48-VFBGA | BGA; 48-VFBGA |