Micron Technology, Inc. Memory - PSRAM - MT45W4MW16PCGA-70 L WT MT45W4MW16PCGA-70 L WT

Description
Request a Quote Datasheet
Description
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PSRAM - MT45W4MW16PCGA-70 L WT - 928332-MT45W4MW16PCGA-70 L WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - MT45W4MW16PCGA-70 L WT
928332-MT45W4MW16PCGA-70 L WT
Memory - PSRAM - MT45W4MW16PCGA-70 L WT 928332-MT45W4MW16PCGA-70 L WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 928332-MT45W4MW16PCG A-70 L WT Operating Temperature Range: -30°C ~ 85°C (TC) Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (6x8) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT45W4MW16 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: MT45W4MW16PCGA-70 L WT-ND, MT45W4MW16PCGA-70LWT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928332-MT45W4MW16PCGA-70 L WT
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (6x8)
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT45W4MW16
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: MT45W4MW16PCGA-70 L WT-ND, MT45W4MW16PCGA-70LWT

Buy Now Datasheet
Memory IC and Storage Component - 774-MT45W4MW16PCGA-70 L WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT45W4MW16PCGA-70 L WT
Memory IC and Storage Component 774-MT45W4MW16PCGA-70 L WT
IC PSRAM 64MBIT PARALLEL 48VFBGA Product overview: MT45W4MW16PCGA-70 L WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W4MW16PCGA-7 0 L WT can be used for catalog matching and distributor lookup.

IC PSRAM 64MBIT PARALLEL 48VFBGA Product overview: MT45W4MW16PCGA-70 L WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W4MW16PCGA-70 L WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-VFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-VFBGA (6x8)

Buy Now Datasheet
IC PSRAM 64MBIT PARALLEL 48VFBGA

IC PSRAM 64MBIT PARALLEL 48VFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT45W4MW16PCGA-70 L WT
Integrated Circuits (ICs) - Memory - Memory MT45W4MW16PCGA-70 L WT
IC PSRAM 64MBIT PARALLEL 48VFBGA

IC PSRAM 64MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Micron Technology, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT45W4MW16PCGA-70 L WT 928332-MT45W4MW16PCGA-70 L WT 774-MT45W4MW16PCGA-70 L WT MT45W4MW16PCGA-70 L WT MT45W4MW16PCGA-70 L WT MT45W4MW16PCGA-70 L WT
Product Name Memory - PSRAM - MT45W4MW16PCGA-70 L WT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category PSRAM Chip SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip PSRAM; SRAM Chip Volatile; SRAM Chip
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Density 512000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details