Manufacturer: Micron Technology Inc.
Win Source Part Number: 1080743-MT45W4MW16BC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 54-VFBGA (6x8)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: PSRAM
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 54-VFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: MT45W4MW16BCGB-701 IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W4MW16BCGB-7
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 54-VFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 54VFBGA
IC PSRAM 64MBIT PARALLEL 54VFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1080743-MT45W4MW16BCGB-701 IT TR | MT45W4MW16BCGB-701ITTR-ND | 774-MT45W4MW16BCGB-701 IT TR | MT45W4MW16BCGB-701 IT TR | MT45W4MW16BCGB-701 IT TR | MT45W4MW16BCGB-701 IT TR |
| Product Name | Memory - PSRAM - MT45W4MW16BCGB-701 IT TR | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM | Volatile; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 54-VFBGA (6x8) | 54-VFBGA | BGA; Tape & Reel (TR) | BGA; 54-VFBGA |