Micron Technology, Inc. Memory - PSRAM - MT45W4MW16BBB-706 L WT MT45W4MW16BBB-706 L WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928328-MT45W4MW16BBB -706 L WT Operating Temperature Range: -30°C ~ 85°C (TC) Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 54-VFBGA (6x9) Package: Box Package: 54-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT45W4MW16 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (6x9) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: MT45W4MW16BBB-706 L WT-ND, MT45W4MW16BBB-706LWT
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928328-MT45W4MW16BBB -706 L WT Operating Temperature Range: -30°C ~ 85°C (TC) Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 54-VFBGA (6x9) Package: Box Package: 54-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT45W4MW16 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (6x9) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: MT45W4MW16BBB-706 L WT-ND, MT45W4MW16BBB-706LWT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PSRAM - MT45W4MW16BBB-706 L WT - 928328-MT45W4MW16BBB-706 L WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - MT45W4MW16BBB-706 L WT
928328-MT45W4MW16BBB-706 L WT
Memory - PSRAM - MT45W4MW16BBB-706 L WT 928328-MT45W4MW16BBB-706 L WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 928328-MT45W4MW16BBB -706 L WT Operating Temperature Range: -30°C ~ 85°C (TC) Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 54-VFBGA (6x9) Package: Box Package: 54-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT45W4MW16 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (6x9) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: MT45W4MW16BBB-706 L WT-ND, MT45W4MW16BBB-706LWT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928328-MT45W4MW16BBB-706 L WT
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 54-VFBGA (6x9)
Package: Box
Package: 54-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MT45W4MW16
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (6x9)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: MT45W4MW16BBB-706 L WT-ND, MT45W4MW16BBB-706LWT

Buy Now Datasheet
Memory IC and Storage Component - 774-MT45W4MW16BBB-706 L WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT45W4MW16BBB-706 L WT
Memory IC and Storage Component 774-MT45W4MW16BBB-706 L WT
IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: MT45W4MW16BBB-706 L WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W4MW16BBB-70 6 L WT can be used for catalog matching and distributor lookup.

IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: MT45W4MW16BBB-706 L WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W4MW16BBB-706 L WT can be used for catalog matching and distributor lookup.

Supplier's Site
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 54-VFBGA (6x9)

PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 54-VFBGA (6x9)

Buy Now Datasheet
IC PSRAM 64MBIT PARALLEL 54VFBGA

IC PSRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928328-MT45W4MW16BBB-706 L WT 774-MT45W4MW16BBB-706 L WT MT45W4MW16BBB-706 L WT MT45W4MW16BBB-706 L WT
Product Name Memory - PSRAM - MT45W4MW16BBB-706 L WT Memory IC and Storage Component Memory Memory
Memory Category SRAM Chip SRAM Chip PSRAM; SRAM Chip PSRAM; SRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 54-VFBGA (6x9) BGA; 54-VFBGA BGA; 54-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details