Micron Technology, Inc. Memory - RAM - MT45W2MW16PFA-70 WT MT45W2MW16PFA-70 WT

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972066-MT45W2MW16PFA -70 WT Number of Ports: 1 Operating Supply Voltage: 1.8 V Density: 32 Mb Number of Pins: 48 Categories: RAM Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Address Bus Width: 21 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972066-MT45W2MW16PFA -70 WT Number of Ports: 1 Operating Supply Voltage: 1.8 V Density: 32 Mb Number of Pins: 48 Categories: RAM Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Address Bus Width: 21 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT45W2MW16PFA-70 WT - 972066-MT45W2MW16PFA-70 WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT45W2MW16PFA-70 WT
972066-MT45W2MW16PFA-70 WT
Memory - RAM - MT45W2MW16PFA-70 WT 972066-MT45W2MW16PFA-70 WT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972066-MT45W2MW16PFA -70 WT Number of Ports: 1 Operating Supply Voltage: 1.8 V Density: 32 Mb Number of Pins: 48 Categories: RAM Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Address Bus Width: 21 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972066-MT45W2MW16PFA-70 WT
Number of Ports: 1
Operating Supply Voltage: 1.8 V
Density: 32 Mb
Number of Pins: 48
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Address Bus Width: 21 b

Buy Now
Memory IC and Storage Component - 774-MT45W2MW16PFA-70 WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT45W2MW16PFA-70 WT
Memory IC and Storage Component 774-MT45W2MW16PFA-70 WT
PSRAM Async 1 32M-Bit 2M x 16 70ns 48-Pin VFBGA Tray Product overview: MT45W2MW16PFA-70 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W2MW16PFA-70 WT can be used for catalog matching and distributor lookup.

PSRAM Async 1 32M-Bit 2M x 16 70ns 48-Pin VFBGA Tray Product overview: MT45W2MW16PFA-70 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W2MW16PFA-70 WT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 972066-MT45W2MW16PFA-70 WT 774-MT45W2MW16PFA-70 WT
Product Name Memory - RAM - MT45W2MW16PFA-70 WT Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Operating Temperature -25 C (-13 F) -25 C (-13 F)
Density 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 40060530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164S25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details