Micron Technology, Inc. Memory IC and Storage Component MT45W2MW16PAFA-85WT

Description
IC PSRAM 32MBIT 85NS 48VFBGA Product overview: MT45W2MW16PAFA-85WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W2MW16PAFA-8 5WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PSRAM 32MBIT 85NS 48VFBGA Product overview: MT45W2MW16PAFA-85WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W2MW16PAFA-8 5WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT45W2MW16PAFA-85WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT45W2MW16PAFA-85WT
Memory IC and Storage Component 774-MT45W2MW16PAFA-85WT
IC PSRAM 32MBIT 85NS 48VFBGA Product overview: MT45W2MW16PAFA-85WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W2MW16PAFA-8 5WT can be used for catalog matching and distributor lookup.

IC PSRAM 32MBIT 85NS 48VFBGA Product overview: MT45W2MW16PAFA-85WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W2MW16PAFA-85WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - PSRAM - MT45W2MW16PAFA-85WT - 045030-MT45W2MW16PAFA-85WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - MT45W2MW16PAFA-85WT
045030-MT45W2MW16PAFA-85WT
Memory - PSRAM - MT45W2MW16PAFA-85WT 045030-MT45W2MW16PAFA-85WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 045030-MT45W2MW16PAF A-85WT Packaging: Tray Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 85ns Categories: Integrated Circuits Temperature Range - Operating: -30°C to 85°C (TC) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: PSRAM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 045030-MT45W2MW16PAFA-85WT
Packaging: Tray
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 85ns
Categories: Integrated Circuits
Temperature Range - Operating: -30°C to 85°C (TC)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: PSRAM
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT45W2MW16PAFA-85WT 045030-MT45W2MW16PAFA-85WT
Product Name Memory IC and Storage Component Memory - PSRAM - MT45W2MW16PAFA-85WT
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details