Micron Technology, Inc. Memory - PSRAM - MT45W2MW16BGB-708AT MT45W2MW16BGB-708AT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059630-MT45W2MW16BGB -708AT Packaging: Tray Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 54-VFBGA (6x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: PSRAM Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059630-MT45W2MW16BGB -708AT Packaging: Tray Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 54-VFBGA (6x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: PSRAM Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PSRAM - MT45W2MW16BGB-708AT - 059630-MT45W2MW16BGB-708AT - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - MT45W2MW16BGB-708AT
059630-MT45W2MW16BGB-708AT
Memory - PSRAM - MT45W2MW16BGB-708AT 059630-MT45W2MW16BGB-708AT
Manufacturer: Micron Technology Inc. Win Source Part Number: 059630-MT45W2MW16BGB -708AT Packaging: Tray Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 54-VFBGA (6x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: PSRAM Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 059630-MT45W2MW16BGB-708AT
Packaging: Tray
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 54-VFBGA (6x8)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: PSRAM
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT45W2MW16BGB-708AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT45W2MW16BGB-708AT
Memory IC and Storage Component 774-MT45W2MW16BGB-708AT
IC PSRAM 32MBIT 70NS 54VFBGA Product overview: MT45W2MW16BGB-708AT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W2MW16BGB-70 8AT can be used for catalog matching and distributor lookup.

IC PSRAM 32MBIT 70NS 54VFBGA Product overview: MT45W2MW16BGB-708AT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W2MW16BGB-708AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 059630-MT45W2MW16BGB-708AT 774-MT45W2MW16BGB-708AT
Product Name Memory - PSRAM - MT45W2MW16BGB-708AT Memory IC and Storage Component
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - 28276189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71024S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details