PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70ns 54-VFBGA (6x9)
PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 70 ns 54-VFBGA (6x9)
IC PSRAM 32MBIT PARALLEL 54VFBGA
IC PSRAM 32MBIT PARALLEL 54VFBGA
| Micron Technology, Inc. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT45W2MW16BAFB-706 WT | MT45W2MW16BAFB-706WT-ND | MT45W2MW16BAFB-706 WT | MT45W2MW16BAFB-706 WT | MT45W2MW16BAFB-706 WT |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | PSRAM Chip | PSRAM | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Cycle Time | 70 ns | 70 ns | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Density | 256000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |