PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70ns 54-VFBGA (6x9)
IC PSRAM 32MBIT PARALLEL 54VFBGA
IC PSRAM 32MBIT PARALLEL 54VFBGA
PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 70 ns 54-VFBGA (6x9)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1007-2-ND | MT45W2MW16BABB-706 WT TR | MT45W2MW16BABB-706 WT TR | MT45W2MW16BABB-706 WT TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | PSRAM | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | 54-VFBGA | BGA; 54-VFBGA |