CellularRam 16Mb (1Megx16) Product overview: MT45W1MW16PDGA-70 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W1MW16PDGA-7
Win Source Part Number: 944342-MT45W1MW16PDG
Series: *
Categories: Memory
| Micron Technology, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT45W1MW16PDGA-70 WT | 774-MT45W1MW16PDGA-70 WT | 944342-MT45W1MW16PDGA-70 WT |
| Product Name | 16Mb Memory IC and Storage Component | Memory - RAM - MT45W1MW16PDGA-70 WT | |
| Memory Category | PSRAM Chip | ||
| Cycle Time | 70 ns | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | ||
| Density | 128000 kbits |