PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 54-VFBGA (6x8)
IC PSRAM 16MBIT PARALLEL 54VFBGA Product overview: MT45W1MW16BDGB-708 WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W1MW16BDGB-7
Manufacturer: Micron Technology Inc.
Win Source Part Number: 928325-MT45W1MW16BDG
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70 ns 54-VFBGA (6x8)
Package: Reel - TR
Package: 54-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT45W1MW16
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (6x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: MT45W1MW16BDGB-708 WT TR-ND, MT45W1MW16BDGB708WTT
IC PSRAM 16MBIT PARALLEL 54VFBGA
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 54-VFBGA (6x8)
IC PSRAM 16MBIT PARALLEL 54VFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1274-2-ND | 774-MT45W1MW16BDGB-708 WT TR | 928325-MT45W1MW16BDGB-708 WT TR | MT45W1MW16BDGB-708 WT TR | MT45W1MW16BDGB-708 WT TR | MT45W1MW16BDGB-708 WT TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - PSRAM - MT45W1MW16BDGB-708 WT TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | 54-VFBGA | BGA; Tape & Reel (TR) | BGA; 54-VFBGA (6x8) | BGA; 54-VFBGA |