Micron Technology, Inc. Memory MT45W1MW16BAFB-708 WT

Description
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 54-VFBGA (6x9)
Description
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 54-VFBGA (6x9)
Datasheet
Datasheet Summary
Powered by GS/AI

The MT45W1MW16BAFB-708 WT is a 16Mbit Pseudo SRAM (PSRAM) memory device from Quarktwin Technology Ltd. It supports asynchronous, page, and burst operations with a random access time of 70ns or 85ns. The device operates with VCC voltage ranging from 1.70V to 1.95V and VCCQ voltage from 1.70V to 3.30V. It features a page mode read access with a sixteen-word page size, interpage read access time of 70ns, and intrapage read access time of 20ns. The memory supports burst mode read and write access, with a maximum clock rate of 80 MHz and a burst initial latency of 50ns at this frequency. Power consumption is low, with asynchronous read currents under 20mA and standby current of 110µA for standard configurations. The device also includes low-power features such as temperature compensated refresh, an on-chip temperature sensor, partial array refresh, and deep power-down mode, making it suitable for applications requiring efficient power management. The operating temperature range for the wireless version is -30°C to +85°C, which exceeds typical specifications for cellular applications. The memory is packaged in a 54-ball VFBGA format, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The MT45W1MW16BAFB-708 WT is a 16Mbit Pseudo SRAM (PSRAM) memory device from Quarktwin Technology Ltd. It supports asynchronous, page, and burst operations with a random access time of 70ns or 85ns. The device operates with VCC voltage ranging from 1.70V to 1.95V and VCCQ voltage from 1.70V to 3.30V. It features a page mode read access with a sixteen-word page size, interpage read access time of 70ns, and intrapage read access time of 20ns. The memory supports burst mode read and write access, with a maximum clock rate of 80 MHz and a burst initial latency of 50ns at this frequency. Power consumption is low, with asynchronous read currents under 20mA and standby current of 110µA for standard configurations. The device also includes low-power features such as temperature compensated refresh, an on-chip temperature sensor, partial array refresh, and deep power-down mode, making it suitable for applications requiring efficient power management. The operating temperature range for the wireless version is -30°C to +85°C, which exceeds typical specifications for cellular applications. The memory is packaged in a 54-ball VFBGA format, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 54-VFBGA (6x9)

PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 54-VFBGA (6x9)

Buy Now Datasheet
IC PSRAM 16MBIT PARALLEL 54VFBGA

IC PSRAM 16MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number MT45W1MW16BAFB-708 WT MT45W1MW16BAFB-708 WT
Product Name Memory Memory
Memory Category PSRAM; SRAM Chip PSRAM; SRAM Chip
Access Time 70 ns 70 ns
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 9021982 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 71016S15YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details