Micron Technology, Inc. Memory - SDRAM - MT42L64M64D2MC-3IT MT42L64M64D2MC-3IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 037716-MT42L64M64D2M C-3IT Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 4Gb (64M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 240-FBGA (14x14) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 037716-MT42L64M64D2M C-3IT Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 4Gb (64M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 240-FBGA (14x14) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L64M64D2MC-3IT - 037716-MT42L64M64D2MC-3IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L64M64D2MC-3IT
037716-MT42L64M64D2MC-3IT
Memory - SDRAM - MT42L64M64D2MC-3IT 037716-MT42L64M64D2MC-3IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 037716-MT42L64M64D2M C-3IT Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 4Gb (64M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 240-FBGA (14x14) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 037716-MT42L64M64D2MC-3IT
Packaging: Bulk
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 4Gb (64M x 64)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 240-FBGA (14x14)
Supply Voltage - Operating: 1.14 V to 1.3 V
Memory Format: DRAM
Max Frequency: 333MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
333MHZ Memory IC and Storage Component - 774-MT42L64M64D2MC-3IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Memory IC and Storage Component
774-MT42L64M64D2MC-3IT
333MHZ Memory IC and Storage Component 774-MT42L64M64D2MC-3IT
IC SDRAM 4GBIT 333MHZ 240FBGA Product overview: MT42L64M64D2MC-3IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2MC-3 IT can be used for catalog matching and distributor lookup.

IC SDRAM 4GBIT 333MHZ 240FBGA Product overview: MT42L64M64D2MC-3IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2MC-3IT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 037716-MT42L64M64D2MC-3IT 774-MT42L64M64D2MC-3IT
Product Name Memory - SDRAM - MT42L64M64D2MC-3IT 333MHZ Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 627554400A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers