Micron Technology, Inc. 400MHZ Memory IC and Storage Component MT42L64M64D2KH-25IT

Description
IC SDRAM 4GBIT 400MHZ 216FBGA Product overview: MT42L64M64D2KH-25IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2KH-2 5IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 4GBIT 400MHZ 216FBGA Product overview: MT42L64M64D2KH-25IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2KH-2 5IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Memory IC and Storage Component - 774-MT42L64M64D2KH-25IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Memory IC and Storage Component
774-MT42L64M64D2KH-25IT
400MHZ Memory IC and Storage Component 774-MT42L64M64D2KH-25IT
IC SDRAM 4GBIT 400MHZ 216FBGA Product overview: MT42L64M64D2KH-25IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2KH-2 5IT can be used for catalog matching and distributor lookup.

IC SDRAM 4GBIT 400MHZ 216FBGA Product overview: MT42L64M64D2KH-25IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2KH-25IT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT42L64M64D2KH-25IT - 085482-MT42L64M64D2KH-25IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L64M64D2KH-25IT
085482-MT42L64M64D2KH-25IT
Memory - SDRAM - MT42L64M64D2KH-25IT 085482-MT42L64M64D2KH-25IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 085482-MT42L64M64D2K H-25IT Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 4Gb (64M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 216-FBGA (12x12) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 400MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 085482-MT42L64M64D2KH-25IT
Packaging: Bulk
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 4Gb (64M x 64)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 216-FBGA (12x12)
Supply Voltage - Operating: 1.14 V to 1.3 V
Memory Format: DRAM
Max Frequency: 400MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT42L64M64D2KH-25IT 085482-MT42L64M64D2KH-25IT
Product Name 400MHZ Memory IC and Storage Component Memory - SDRAM - MT42L64M64D2KH-25IT
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 520366231286 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details