Micron Technology, Inc. Memory - DDR - MT42L32M32D1HE-18 AAT:D MT42L32M32D1HE-18 AAT:D

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT42L32M32D1HE-18 AAT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT42L32M32D1HE-18 AAT:D
Memory - DDR - MT42L32M32D1HE-18 AAT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Automotive 1.2V 1.8V Memory IC and Storage Component - 774-MT42L32M32D1HE-18 AAT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2V 1.8V Memory IC and Storage Component
774-MT42L32M32D1HE-18 AAT:D
Automotive 1.2V 1.8V Memory IC and Storage Component 774-MT42L32M32D1HE-18 AAT:D
DRAM Chip Mobile LPDDR2 SDRAM 1Gbit 32Mx32 1.2V/1.8V 134-Pin VFBGA Tray Automotive AEC-Q100 Product overview: MT42L32M32D1HE-18 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.2V, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M32D1HE-1 8 AAT:D can be used for catalog matching and distributor lookup.

DRAM Chip Mobile LPDDR2 SDRAM 1Gbit 32Mx32 1.2V/1.8V 134-Pin VFBGA Tray Automotive AEC-Q100 Product overview: MT42L32M32D1HE-18 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.2V, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M32D1HE-18 AAT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-MT42L32M32D1HE-18AAT:D-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 1GBIT PARALLEL 134VFBGA

IC DRAM 1GBIT PARALLEL 134VFBGA

Buy Now Datasheet
Dram, 32M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8060 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8060
Dram, 32M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8060
DRAM, 32M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR2; DRAM Density:1Gbit; DRAM Memory Configuration:32M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

DRAM, 32M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR2; DRAM Density:1Gbit; DRAM Memory Configuration:32M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, 32M X 32Bit, -40 To 105Deg C Rohs Compliant Micron - 51AK1358 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 32Bit, -40 To 105Deg C Rohs Compliant Micron
51AK1358
Dram, 32M X 32Bit, -40 To 105Deg C Rohs Compliant Micron 51AK1358
DRAM, 32M X 32BIT, -40 TO 105DEG C ROHS COMPLIANT: YES

DRAM, 32M X 32BIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L32M32D1HE-18 AAT:D 557-MT42L32M32D1HE-18AAT:D-ND 80AH8060 51AK1358
Product Name Memory - DDR - MT42L32M32D1HE-18 AAT:D Automotive 1.2V 1.8V Memory IC and Storage Component Memory Dram, 32M X 32Bit, -40 To 105Deg C; Dram Type Micron Dram, 32M X 32Bit, -40 To 105Deg C Rohs Compliant Micron
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM Chip
Access Time 5.5 ns 1.88 ns
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 1000000 kbits 1000000 kbits
Number of Words 4000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details