Micron Technology, Inc. 1.2V Memory IC and Storage Component MT42L32M16D1AB-25 WT:A

Description
DRAM Chip Mobile LPDDR2 SDRAM 512M-Bit 32Mx16 1.2V 121-Pin VFBGA Product overview: MT42L32M16D1AB-25 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M16D1AB-2 5 WT:A can be used for catalog matching and distributor lookup.
Request a Quote
Description
DRAM Chip Mobile LPDDR2 SDRAM 512M-Bit 32Mx16 1.2V 121-Pin VFBGA Product overview: MT42L32M16D1AB-25 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M16D1AB-2 5 WT:A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2V Memory IC and Storage Component - 774-MT42L32M16D1AB-25 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V Memory IC and Storage Component
774-MT42L32M16D1AB-25 WT:A
1.2V Memory IC and Storage Component 774-MT42L32M16D1AB-25 WT:A
DRAM Chip Mobile LPDDR2 SDRAM 512M-Bit 32Mx16 1.2V 121-Pin VFBGA Product overview: MT42L32M16D1AB-25 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M16D1AB-2 5 WT:A can be used for catalog matching and distributor lookup.

DRAM Chip Mobile LPDDR2 SDRAM 512M-Bit 32Mx16 1.2V 121-Pin VFBGA Product overview: MT42L32M16D1AB-25 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M16D1AB-25 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT42L32M16D1AB-25 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT42L32M16D1AB-25 WT:A
Memory - RAM - MT42L32M16D1AB-25 WT:A
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V Number of Pins: 121 Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): MT42L32M16D1AB-25 WT:AMT42L32M16D1AB-2 5WT:A; MT42L32M16D1AB25WT:A ; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
Number of Pins: 121
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): MT42L32M16D1AB-25 WT:AMT42L32M16D1AB-25WT:A; MT42L32M16D1AB25WT:A;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT42L32M16D1AB-25 WT:A
Product Name 1.2V Memory IC and Storage Component Memory - RAM - MT42L32M16D1AB-25 WT:A
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory IC and Storage Component - 774-S70KS1281DPBHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip; SRAM Chip
Access Time 36 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details