Micron Technology, Inc. 256Mb 1.2V Memory IC and Storage Component MT42L256M64D4LM-25 WT

Description
DRAM LPDRAM, 256Mb, 1.2V, 216-ball VFBGA, RoHS Product overview: MT42L256M64D4LM-25 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 1.2V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT42L256M64D4LM -25 WT can be used for catalog matching and distributor lookup.
Request a Quote
Description
DRAM LPDRAM, 256Mb, 1.2V, 216-ball VFBGA, RoHS Product overview: MT42L256M64D4LM-25 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 1.2V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT42L256M64D4LM -25 WT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
256Mb 1.2V Memory IC and Storage Component - 2020-MT42L256M64D4LM-25 WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Mb 1.2V Memory IC and Storage Component
2020-MT42L256M64D4LM-25 WT
256Mb 1.2V Memory IC and Storage Component 2020-MT42L256M64D4LM-25 WT
DRAM LPDRAM, 256Mb, 1.2V, 216-ball VFBGA, RoHS Product overview: MT42L256M64D4LM-25 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 1.2V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT42L256M64D4LM -25 WT can be used for catalog matching and distributor lookup.

DRAM LPDRAM, 256Mb, 1.2V, 216-ball VFBGA, RoHS Product overview: MT42L256M64D4LM-25 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 1.2V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT42L256M64D4LM-25 WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT42L256M64D4LM-25 WT - 1222354-MT42L256M64D4LM-25 WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT42L256M64D4LM-25 WT
1222354-MT42L256M64D4LM-25 WT
Memory - MT42L256M64D4LM-25 WT 1222354-MT42L256M64D4LM-25 WT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222354-MT42L256M64D 4LM-25 WT Density: 16 Gb Clock Rate: 400 MHz Categories: Memory Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Nominal Supply Voltage (DC): 1.2 V Cycle Time: 2.5 ns

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222354-MT42L256M64D4LM-25 WT
Density: 16 Gb
Clock Rate: 400 MHz
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Nominal Supply Voltage (DC): 1.2 V
Cycle Time: 2.5 ns

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-MT42L256M64D4LM-25 WT 1222354-MT42L256M64D4LM-25 WT
Product Name 256Mb 1.2V Memory IC and Storage Component Memory - MT42L256M64D4LM-25 WT
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 2437530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - IS42S16160D-7BL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 5.4 ns
Density 256000 kbits
View Details