Micron Technology, Inc. Dram, 16M X 32Bit, -40 To 125Deg C; Dram Type Micron MT42L16M32D1HE-18 AUT:E

Description
DRAM, 16M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR2; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes
Datasheet
Description
DRAM, 16M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR2; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dram, 16M X 32Bit, -40 To 125Deg C; Dram Type Micron - 80AH8057 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 32Bit, -40 To 125Deg C; Dram Type Micron
80AH8057
Dram, 16M X 32Bit, -40 To 125Deg C; Dram Type Micron 80AH8057
DRAM, 16M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR2; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

DRAM, 16M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR2; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH8057
Product Name Dram, 16M X 32Bit, -40 To 125Deg C; Dram Type Micron
Memory Category DRAM Chip
Data Rate 533 MHz
Access Time 1.88 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7GA6Y0060 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details