Micron Technology, Inc. Memory MT42L16M32D1HE-18 AAT:E

Description
IC DRAM 512MBIT PAR 134VFBGA
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 134VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT42L16M32D1HE-18AAT:E-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 512MBIT PAR 134VFBGA

IC DRAM 512MBIT PAR 134VFBGA

Buy Now Datasheet
Automotive 1.2V Memory IC and Storage Component - 774-MT42L16M32D1HE-18 AAT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2V Memory IC and Storage Component
774-MT42L16M32D1HE-18 AAT:E
Automotive 1.2V Memory IC and Storage Component 774-MT42L16M32D1HE-18 AAT:E
DRAM Chip Mobile LPDDR2 SDRAM 512Mbit 16Mx32 1.2V 134-Pin VFBGA Tray Automotive AEC-Q100 Product overview: MT42L16M32D1HE-18 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L16M32D1HE-1 8 AAT:E can be used for catalog matching and distributor lookup.

DRAM Chip Mobile LPDDR2 SDRAM 512Mbit 16Mx32 1.2V 134-Pin VFBGA Tray Automotive AEC-Q100 Product overview: MT42L16M32D1HE-18 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L16M32D1HE-18 AAT:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
Dram, 16M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8056 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8056
Dram, 16M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8056
DRAM, 16M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR2; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

DRAM, 16M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR2; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT42L16M32D1HE-18AAT:E-ND 774-MT42L16M32D1HE-18 AAT:E 80AH8056
Product Name Memory Automotive 1.2V Memory IC and Storage Component DRAM Dram, 16M X 32Bit, -40 To 105Deg C; Dram Type Micron
Memory Category DRAM Chip DRAM Chip DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Density 512000 kbits 512000 kbits 512000 kbits
Package Type 134-VFBGA BGA; Tray VFBGA
Supply Voltage 1.14V ~ 1.3V 1.14
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details