Micron Technology, Inc. 128Mb 1.2V Memory IC and Storage Component MT42L128M64D2LL-18 WT

Description
DRAM LPDRAM, 128Mb, 1.2V, 216-ball WFBGA, RoHS Product overview: MT42L128M64D2LL-18 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M64D2LL- 18 WT can be used for catalog matching and distributor lookup.
Request a Quote
Description
DRAM LPDRAM, 128Mb, 1.2V, 216-ball WFBGA, RoHS Product overview: MT42L128M64D2LL-18 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M64D2LL- 18 WT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
128Mb 1.2V Memory IC and Storage Component - 774-MT42L128M64D2LL-18 WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Mb 1.2V Memory IC and Storage Component
774-MT42L128M64D2LL-18 WT
128Mb 1.2V Memory IC and Storage Component 774-MT42L128M64D2LL-18 WT
DRAM LPDRAM, 128Mb, 1.2V, 216-ball WFBGA, RoHS Product overview: MT42L128M64D2LL-18 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M64D2LL- 18 WT can be used for catalog matching and distributor lookup.

DRAM LPDRAM, 128Mb, 1.2V, 216-ball WFBGA, RoHS Product overview: MT42L128M64D2LL-18 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M64D2LL-18 WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT42L128M64D2LL-18 WT - 998189-MT42L128M64D2LL-18 WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT42L128M64D2LL-18 WT
998189-MT42L128M64D2LL-18 WT
Memory - RAM - MT42L128M64D2LL-18 WT 998189-MT42L128M64D2LL-18 WT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998189-MT42L128M64D2 LL-18 WT Density: 8 Gb Clock Rate: 533 MHz Categories: RAM Alternative Parts (Cross-Reference): MT42L128M64D2LL-18 WTMT42L128M64D2LL-18 WT; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Nominal Supply Voltage (DC): 1.2 V Cycle Time: 1.875 ns

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998189-MT42L128M64D2LL-18 WT
Density: 8 Gb
Clock Rate: 533 MHz
Categories: RAM
Alternative Parts (Cross-Reference): MT42L128M64D2LL-18 WTMT42L128M64D2LL-18WT;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Nominal Supply Voltage (DC): 1.2 V
Cycle Time: 1.875 ns

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT42L128M64D2LL-18 WT 998189-MT42L128M64D2LL-18 WT
Product Name 128Mb 1.2V Memory IC and Storage Component Memory - RAM - MT42L128M64D2LL-18 WT
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 448-S80KS5123GABHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
4 suppliers
Memory - 0436A8ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 8000 kbits
View Details