Micron Technology, Inc. Memory - MT42L128M32D1GU-18WT MT42L128M32D1GU-18WT

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223182-MT42L128M32D 1GU-18WT Operating Supply Voltage: 1.2 V Density: 4 Gb Clock Rate: 533 MHz Categories: Memory Alternative Parts (Cross-Reference): MT42L128M32D1GU-18 WT; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Nominal Supply Voltage (DC): 1.2 V Cycle Time: 1.875 ns
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223182-MT42L128M32D 1GU-18WT Operating Supply Voltage: 1.2 V Density: 4 Gb Clock Rate: 533 MHz Categories: Memory Alternative Parts (Cross-Reference): MT42L128M32D1GU-18 WT; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Nominal Supply Voltage (DC): 1.2 V Cycle Time: 1.875 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - MT42L128M32D1GU-18WT - 1223182-MT42L128M32D1GU-18WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT42L128M32D1GU-18WT
1223182-MT42L128M32D1GU-18WT
Memory - MT42L128M32D1GU-18WT 1223182-MT42L128M32D1GU-18WT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223182-MT42L128M32D 1GU-18WT Operating Supply Voltage: 1.2 V Density: 4 Gb Clock Rate: 533 MHz Categories: Memory Alternative Parts (Cross-Reference): MT42L128M32D1GU-18 WT; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Nominal Supply Voltage (DC): 1.2 V Cycle Time: 1.875 ns

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223182-MT42L128M32D1GU-18WT
Operating Supply Voltage: 1.2 V
Density: 4 Gb
Clock Rate: 533 MHz
Categories: Memory
Alternative Parts (Cross-Reference): MT42L128M32D1GU-18 WT;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Nominal Supply Voltage (DC): 1.2 V
Cycle Time: 1.875 ns

Buy Now
128Mb 1.2V Memory IC and Storage Component - 2020-MT42L128M32D1GU-18WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Mb 1.2V Memory IC and Storage Component
2020-MT42L128M32D1GU-18WT
128Mb 1.2V Memory IC and Storage Component 2020-MT42L128M32D1GU-18WT
DRAM LPDRAM, 128Mb, 1.2V, 134-ball WFBGA, RoHS Product overview: MT42L128M32D1GU-18WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 1.2V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT42L128M32D1GU -18WT can be used for catalog matching and distributor lookup.

DRAM LPDRAM, 128Mb, 1.2V, 134-ball WFBGA, RoHS Product overview: MT42L128M32D1GU-18WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 1.2V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT42L128M32D1GU-18WT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1223182-MT42L128M32D1GU-18WT 2020-MT42L128M32D1GU-18WT
Product Name Memory - MT42L128M32D1GU-18WT 128Mb 1.2V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - JBP28L42MJ - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 110 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details