IC DRAM 8GBIT PARALLEL 96FBGA
DDR3 8G 512MX16 FBGA DDP Product overview: MT41K512M16VRP-107 IT:P TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M16VRP-1
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 557-MT41K512M16VRP-107IT:PTR-ND | 774-MT41K512M16VRP-107 IT:P TR |
| Product Name | Memory | Memory IC and Storage Component |
| Memory Category | DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Package Type | 96-TFBGA | BGA; Tape & Reel (TR) |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V |
| Access Time | 20 ns |