Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Memory Type: EPROM
Technology: Wirewound
Memory Size: 128kB Flash, 16kB RAM
Memory Organization: 32 Bytes Page Size
Memory Interface: Parallel, SPI
Clock Frequency: 750 kHz
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |