Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022255-MT41K512M16H
Mounting: SMD (SMT)
Operating Supply Voltage: 1.35 V
Categories: OEM Parts(M-N)
Case / Package: FBGA
Alternative Parts (Cross-Reference): MT41K512M16HA-125MT4
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022255-MT41K512M16HA-125 |
| Product Name | OEM Parts - OEM Parts (M - N) - MT41K512M16HA-125 |