Micron Technology, Inc. Memory - DDR - MT41K256M8DA-15E:E MT41K256M8DA-15E:E

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT41K256M8DA-15E:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K256M8DA-15E:E
Memory - DDR - MT41K256M8DA-15E:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
2Gb 1.35V Memory IC and Storage Component - 774-MT41K256M8DA-15E:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Gb 1.35V Memory IC and Storage Component
774-MT41K256M8DA-15E:E
2Gb 1.35V Memory IC and Storage Component 774-MT41K256M8DA-15E:E
DDR3-1333 256Mx8 (2Gb) 1.35V Product overview: MT41K256M8DA-15E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Gb, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Gb, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-15E :E can be used for catalog matching and distributor lookup.

DDR3-1333 256Mx8 (2Gb) 1.35V Product overview: MT41K256M8DA-15E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Gb, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Gb, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-15E:E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT41K256M8DA-15E:E
Product Name Memory - DDR - MT41K256M8DA-15E:E 2Gb 1.35V Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - 27S21ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers