Micron Technology, Inc. Memory - RAM - MT41K256M16TW-107 IT MT41K256M16TW-107 IT

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012963-MT41K256M16T W-107 IT Memory Type: DDR3, SDRAM Memory Size: 512 MB Interface: Parallel Height: 1.2 mm Access Time: 1.07 ns Categories: RAM Alternative Parts (Cross-Reference): MT41K256M16TW-107 ITMT41K256M16TW-107I T; MT41K256M16TW107 IT; MT41K256M16TW107IT; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Min Operating Temperature: -40 °C Max Supply Voltage: 1.45 V Min Supply Voltage: 1.283 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012963-MT41K256M16T W-107 IT Memory Type: DDR3, SDRAM Memory Size: 512 MB Interface: Parallel Height: 1.2 mm Access Time: 1.07 ns Categories: RAM Alternative Parts (Cross-Reference): MT41K256M16TW-107 ITMT41K256M16TW-107I T; MT41K256M16TW107 IT; MT41K256M16TW107IT; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Min Operating Temperature: -40 °C Max Supply Voltage: 1.45 V Min Supply Voltage: 1.283 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT41K256M16TW-107 IT - 1012963-MT41K256M16TW-107 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT41K256M16TW-107 IT
1012963-MT41K256M16TW-107 IT
Memory - RAM - MT41K256M16TW-107 IT 1012963-MT41K256M16TW-107 IT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012963-MT41K256M16T W-107 IT Memory Type: DDR3, SDRAM Memory Size: 512 MB Interface: Parallel Height: 1.2 mm Access Time: 1.07 ns Categories: RAM Alternative Parts (Cross-Reference): MT41K256M16TW-107 ITMT41K256M16TW-107I T; MT41K256M16TW107 IT; MT41K256M16TW107IT; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Min Operating Temperature: -40 °C Max Supply Voltage: 1.45 V Min Supply Voltage: 1.283 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012963-MT41K256M16TW-107 IT
Memory Type: DDR3, SDRAM
Memory Size: 512 MB
Interface: Parallel
Height: 1.2 mm
Access Time: 1.07 ns
Categories: RAM
Alternative Parts (Cross-Reference): MT41K256M16TW-107 ITMT41K256M16TW-107IT; MT41K256M16TW107 IT; MT41K256M16TW107IT;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.45 V
Min Supply Voltage: 1.283 V

Buy Now
Memory IC and Storage Component - 774-MT41K256M16TW-107 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M16TW-107 IT
Memory IC and Storage Component 774-MT41K256M16TW-107 IT
Product overview: MT41K256M16TW-107 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16TW-10 7 IT can be used for catalog matching and distributor lookup.

Product overview: MT41K256M16TW-107 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16TW-107 IT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1012963-MT41K256M16TW-107 IT 774-MT41K256M16TW-107 IT
Product Name Memory - RAM - MT41K256M16TW-107 IT Memory IC and Storage Component
Memory Category DDR3, SDRAM DDR3, SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 28333513 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details