Micron Technology, Inc. Memory - SDRAM - MT41K256M16RE-15E MT41K256M16RE-15E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059627-MT41K256M16RE -15E Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 13.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 96-FBGA (10x14) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 667MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059627-MT41K256M16RE -15E Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 13.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 96-FBGA (10x14) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 667MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K256M16RE-15E - 059627-MT41K256M16RE-15E - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M16RE-15E
059627-MT41K256M16RE-15E
Memory - SDRAM - MT41K256M16RE-15E 059627-MT41K256M16RE-15E
Manufacturer: Micron Technology Inc. Win Source Part Number: 059627-MT41K256M16RE -15E Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 13.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 96-FBGA (10x14) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 667MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 059627-MT41K256M16RE-15E
Packaging: Bulk
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 13.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TC)
Case / Package: 96-FBGA (10x14)
Supply Voltage - Operating: 1.283 V to 1.45 V
Memory Format: DRAM
Max Frequency: 667MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
667MHZ Memory IC and Storage Component - 774-MT41K256M16RE-15E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Memory IC and Storage Component
774-MT41K256M16RE-15E
667MHZ Memory IC and Storage Component 774-MT41K256M16RE-15E
IC SDRAM 4GBIT 667MHZ 96FBGA Product overview: MT41K256M16RE-15E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 667MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16RE-15 E can be used for catalog matching and distributor lookup.

IC SDRAM 4GBIT 667MHZ 96FBGA Product overview: MT41K256M16RE-15E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 667MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16RE-15E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 059627-MT41K256M16RE-15E 774-MT41K256M16RE-15E
Product Name Memory - SDRAM - MT41K256M16RE-15E 667MHZ Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 122005 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA20PZ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details