Micron Technology, Inc. 1067MHZ Memory IC and Storage Component MT41K256M16LY-093:N

Description
IC DRAM 4G PARALLEL 1067MHZ Product overview: MT41K256M16LY-093:N from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16LY-09 3:N can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 4G PARALLEL 1067MHZ Product overview: MT41K256M16LY-093:N from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16LY-09 3:N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1067MHZ Memory IC and Storage Component - 774-MT41K256M16LY-093:N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1067MHZ Memory IC and Storage Component
774-MT41K256M16LY-093:N
1067MHZ Memory IC and Storage Component 774-MT41K256M16LY-093:N
IC DRAM 4G PARALLEL 1067MHZ Product overview: MT41K256M16LY-093:N from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16LY-09 3:N can be used for catalog matching and distributor lookup.

IC DRAM 4G PARALLEL 1067MHZ Product overview: MT41K256M16LY-093:N from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16LY-093:N can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT41K256M16LY-093:N -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M16LY-093:N
Memory - SDRAM - MT41K256M16LY-093:N
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Family Name: MT41K256M16 Categories: Integrated Circuits Supplier Device Package: 96-FBGA (7.5x13.5) Status: Obsolete Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 1067MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Alternative Parts (Cross-Reference): H5TQ4G63AFR-TEC; MT41K256M16HA-125 XIT:E; K4B4G1646E-BYK0; IS43TR16256AL-187FBL I; H5TC4G63AFR-G7J; IS43TR16256A-125KBLI ; Introduction Date: May 12, 2017 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,080 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 20ns
Family Name: MT41K256M16
Categories: Integrated Circuits
Supplier Device Package: 96-FBGA (7.5x13.5)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 1067MHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Alternative Parts (Cross-Reference): H5TQ4G63AFR-TEC; MT41K256M16HA-125 XIT:E; K4B4G1646E-BYK0; IS43TR16256AL-187FBLI; H5TC4G63AFR-G7J; IS43TR16256A-125KBLI;
Introduction Date: May 12, 2017
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,080
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.283V ~ 1.45V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT41K256M16LY-093:N
Product Name 1067MHZ Memory IC and Storage Component Memory - SDRAM - MT41K256M16LY-093:N
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 71256SA35SOG1 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details