Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3
Operating Supply Voltage: 1.425 V ~ 1.575 V
Memory Type: Volatile
Memory Size: 1Gb (256M x 4)
Part Status: Obsolete(EOL)
Family Name: MT41J256M4
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 667MHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (8x11.5)
Alternative Parts (Cross-Reference): K4B1G0446G-BCK0; K4B1G0446E-HCK0; K4B1G0446G-BCMA; K4B1G0446G-BCH9;
Introduction Date: January 21, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC DRAM 1GBIT PAR 78FBGA Product overview: MT41J256M4JP-15E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M4JP-15E
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 78-FBGA (8x11.5)
IC DRAM 1GBIT PAR 78FBGA
IC DRAM 1GBIT PARALLEL 78FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT41J256M4JP-15E:G | MT41J256M4JP-15E:G | MT41J256M4JP-15E:G | MT41J256M4JP-15E:G | |
| Product Name | Memory - SDRAM - MT41J256M4JP-15E:G | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Supply Voltage | 1.425 V ~ 1.575 V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | Surface Mount |