Micron Technology, Inc. 1.5V Memory IC and Storage Component MT41J256M16HA-107G:E

Description
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V Product overview: MT41J256M16HA-107G:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16HA-10 7G:E can be used for catalog matching and distributor lookup.
Request a Quote
Description
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V Product overview: MT41J256M16HA-107G:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16HA-10 7G:E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.5V Memory IC and Storage Component - 774-MT41J256M16HA-107G:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
774-MT41J256M16HA-107G:E
1.5V Memory IC and Storage Component 774-MT41J256M16HA-107G:E
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V Product overview: MT41J256M16HA-107G:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16HA-10 7G:E can be used for catalog matching and distributor lookup.

256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V Product overview: MT41J256M16HA-107G:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16HA-107G:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT41J256M16HA-107G:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT41J256M16HA-107G:E
Memory - RAM - MT41J256M16HA-107G:E
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V Categories: RAM Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
Categories: RAM
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT41J256M16HA-107G:E
Product Name 1.5V Memory IC and Storage Component Memory - RAM - MT41J256M16HA-107G:E
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details