Micron Technology, Inc. Memory MT41J256M16HA-107:E TR

Description
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41J256M16HA-107:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

Buy Now Datasheet
Memory - SDRAM - MT41J256M16HA-107:E TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J256M16HA-107:E TR
Memory - SDRAM - MT41J256M16HA-107:E TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (9x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 96-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3
Operating Supply Voltage: 1.425 V ~ 1.575 V
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 20ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 96-FBGA (9x14)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J256M16HA-107:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J256M16HA-107:E TR
Memory IC and Storage Component 774-MT41J256M16HA-107:E TR
IC DRAM 4GBIT PAR 96FBGA Product overview: MT41J256M16HA-107:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16HA-10 7:E TR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96FBGA Product overview: MT41J256M16HA-107:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16HA-107:E TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J256M16HA-107:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J256M16HA-107:E TR
Integrated Circuits (ICs) - Memory - Memory MT41J256M16HA-107:E TR
IC DRAM 4GBIT PAR 96FBGA

IC DRAM 4GBIT PAR 96FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J256M16HA-107:ETR-ND 774-MT41J256M16HA-107:E TR MT41J256M16HA-107:E TR MT41J256M16HA-107:E TR MT41J256M16HA-107:E TR
Product Name Memory Memory - SDRAM - MT41J256M16HA-107:E TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tape & Reel (TR) BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details