Micron Technology, Inc. Memory MT41J256M16HA-093G:E

Description
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 1.066GHz 20ns 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 1.066GHz 20ns 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41J256M16HA-093G:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 1.066GHz 20ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 1.066GHz 20ns 96-FBGA (9x14)

Buy Now Datasheet
Memory - SDRAM - MT41J256M16HA-093G:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J256M16HA-093G:E
Memory - SDRAM - MT41J256M16HA-093G:E
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Family Name: MT41J256M16 Categories: Integrated Circuits Supplier Device Package: 96-FBGA (9x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 1066MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Alternative Parts (Cross-Reference): MT41J256M16LY-091G:N ; Introduction Date: September 19, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MT41J256M16 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 20ns
Family Name: MT41J256M16
Categories: Integrated Circuits
Supplier Device Package: 96-FBGA (9x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 1066MHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Alternative Parts (Cross-Reference): MT41J256M16LY-091G:N;
Introduction Date: September 19, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MT41J256M16
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Memory IC and Storage Component - 774-MT41J256M16HA-093G:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J256M16HA-093G:E
Memory IC and Storage Component 774-MT41J256M16HA-093G:E
IC DRAM 4GBIT PAR 96FBGA Product overview: MT41J256M16HA-093G:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16HA-09 3G:E can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96FBGA Product overview: MT41J256M16HA-093G:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16HA-093G:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J256M16HA-093G:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J256M16HA-093G:E
Integrated Circuits (ICs) - Memory - Memory MT41J256M16HA-093G:E
IC DRAM 4GBIT PAR 96FBGA

IC DRAM 4GBIT PAR 96FBGA

Supplier's Site
Memory - MT41J256M16HA-093G:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J256M16HA-093G:E-ND 774-MT41J256M16HA-093G:E MT41J256M16HA-093G:E MT41J256M16HA-093G:E MT41J256M16HA-093G:E
Product Name Memory Memory - SDRAM - MT41J256M16HA-093G:E Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - 593995-005-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details