Micron Technology, Inc. Memory MT41J128M8JP-15E IT:G

Description
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (8x11.5)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (8x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41J128M8JP-15EIT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (8x11.5)

SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (8x11.5)

Buy Now Datasheet
Memory - SDRAM - MT41J128M8JP-15E IT:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J128M8JP-15E IT:G
Memory - SDRAM - MT41J128M8JP-15E IT:G
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 1Gb (128M x 8) Part Status: Obsolete(EOL) Family Name: MT41J128M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (8x11.5) Alternative Parts (Cross-Reference): H5TQ1G83BFR-H9C; NT5CC128M8DN-CF; H5TQ1G83BFR-H9I; IS46TR81280A-15HBLA2 ; Introduction Date: January 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3
Operating Supply Voltage: 1.425 V ~ 1.575 V
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Part Status: Obsolete(EOL)
Family Name: MT41J128M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 667MHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (8x11.5)
Alternative Parts (Cross-Reference): H5TQ1G83BFR-H9C; NT5CC128M8DN-CF; H5TQ1G83BFR-H9I; IS46TR81280A-15HBLA2;
Introduction Date: January 21, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J128M8JP-15E IT:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M8JP-15E IT:G
Memory IC and Storage Component 774-MT41J128M8JP-15E IT:G
IC DRAM 1GBIT PAR 78FBGA Product overview: MT41J128M8JP-15E IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M8JP-15E IT:G can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 78FBGA Product overview: MT41J128M8JP-15E IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M8JP-15E IT:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J128M8JP-15E IT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J128M8JP-15E IT:G
Integrated Circuits (ICs) - Memory - Memory MT41J128M8JP-15E IT:G
IC DRAM 1GBIT PAR 78FBGA

IC DRAM 1GBIT PAR 78FBGA

Supplier's Site
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 78-FBGA (8x11.5)

SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 78-FBGA (8x11.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J128M8JP-15EIT:G-ND 774-MT41J128M8JP-15E IT:G MT41J128M8JP-15E IT:G MT41J128M8JP-15E IT:G MT41J128M8JP-15E IT:G
Product Name Memory Memory - SDRAM - MT41J128M8JP-15E IT:G Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 7GA830178 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details