Micron Technology, Inc. Memory MT41J128M8JP-15E:G

Description
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (8x11.5)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (8x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41J128M8JP-15E:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (8x11.5)

SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (8x11.5)

Buy Now Datasheet
Memory - SDRAM - MT41J128M8JP-15E:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J128M8JP-15E:G
Memory - SDRAM - MT41J128M8JP-15E:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (128M x 8) Family Name: MT41J128M8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (8x11.5) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 667MHz Alternative Parts (Cross-Reference): IS43TR81280A-15HBLI; IS43TR81280A-15HBL; IS43TR81280B-15GBLI; Introduction Date: January 13, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Family Name: MT41J128M8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 78-FBGA (8x11.5)
Supply Voltage - Operating: 1.425 V to 1.575 V
Memory Format: DRAM
Max Frequency: 667MHz
Alternative Parts (Cross-Reference): IS43TR81280A-15HBLI; IS43TR81280A-15HBL; IS43TR81280B-15GBLI;
Introduction Date: January 13, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J128M8JP-15E:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M8JP-15E:G
Memory IC and Storage Component 774-MT41J128M8JP-15E:G
IC DRAM 1GBIT PAR 78FBGA Product overview: MT41J128M8JP-15E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M8JP-15E :G can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 78FBGA Product overview: MT41J128M8JP-15E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M8JP-15E:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J128M8JP-15E:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J128M8JP-15E:G
Integrated Circuits (ICs) - Memory - Memory MT41J128M8JP-15E:G
IC DRAM 1GBIT PAR 78FBGA

IC DRAM 1GBIT PAR 78FBGA

Supplier's Site
Memory - MT41J128M8JP-15E:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 78-FBGA (8x11.5)

SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 78-FBGA (8x11.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J128M8JP-15E:G-ND 774-MT41J128M8JP-15E:G MT41J128M8JP-15E:G MT41J128M8JP-15E:G MT41J128M8JP-15E:G
Product Name Memory Memory - SDRAM - MT41J128M8JP-15E:G Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; 78-FBGA (8x11.5) BGA; Tray BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2346575 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers