Micron Technology, Inc. Memory MT41J128M8HX-15E:D TR

Description
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (9x11.5)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (9x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1376-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (9x11.5)

SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 78-FBGA (9x11.5)

Buy Now Datasheet
Memory - SDRAM - MT41J128M8HX-15E:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J128M8HX-15E:D TR
Memory - SDRAM - MT41J128M8HX-15E:D TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667 MHz 78-FBGA (9x11.5) Package: Reel - TR Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41J128M8 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (9x11.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Other Part Number: 557-1376-2, MT41J128M8HX15EDTR, 557-1376-1, 557-1376-6

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667 MHz 78-FBGA (9x11.5)
Package: Reel - TR
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT41J128M8
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (9x11.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Other Part Number: 557-1376-2, MT41J128M8HX15EDTR, 557-1376-1, 557-1376-6

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J128M8HX-15E:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M8HX-15E:D TR
Memory IC and Storage Component 774-MT41J128M8HX-15E:D TR
IC DRAM 1GBIT PAR 78FBGA Product overview: MT41J128M8HX-15E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M8HX-15E :D TR can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 78FBGA Product overview: MT41J128M8HX-15E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M8HX-15E:D TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 78-FBGA (9x11.5)

SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 78-FBGA (9x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J128M8HX-15E:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J128M8HX-15E:D TR
Integrated Circuits (ICs) - Memory - Memory MT41J128M8HX-15E:D TR
IC DRAM 1GBIT PAR 78FBGA

IC DRAM 1GBIT PAR 78FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1376-2-ND 774-MT41J128M8HX-15E:D TR MT41J128M8HX-15E:D TR MT41J128M8HX-15E:D TR MT41J128M8HX-15E:D TR
Product Name Memory Memory - SDRAM - MT41J128M8HX-15E:D TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S80KS2562GABHB020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 256000 kbits
View Details
4 suppliers
Memory - 27LS03DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details