Micron Technology, Inc. Memory - RAM - MT41J128M8BY-187:B MT41J128M8BY-187:B

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V Density: 1 Gb Number of Pins: 86 Categories: RAM Case / Package: FBGA Max Frequency: 1.066 GHz Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V Density: 1 Gb Number of Pins: 86 Categories: RAM Case / Package: FBGA Max Frequency: 1.066 GHz Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT41J128M8BY-187:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT41J128M8BY-187:B
Memory - RAM - MT41J128M8BY-187:B
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V Density: 1 Gb Number of Pins: 86 Categories: RAM Case / Package: FBGA Max Frequency: 1.066 GHz Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 17 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
Density: 1 Gb
Number of Pins: 86
Categories: RAM
Case / Package: FBGA
Max Frequency: 1.066 GHz
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 17 b

Buy Now
Memory IC and Storage Component - 774-MT41J128M8BY-187:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M8BY-187:B
Memory IC and Storage Component 774-MT41J128M8BY-187:B
Contact for details Product overview: MT41J128M8BY-187:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M8BY-187 :B can be used for catalog matching and distributor lookup.

Contact for details Product overview: MT41J128M8BY-187:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M8BY-187:B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT41J128M8BY-187:B
Product Name Memory - RAM - MT41J128M8BY-187:B Memory IC and Storage Component
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 1000000 kbits 1000000 kbits
Package Type BGA; FBGA FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details