Micron Technology, Inc. OEM Parts - OEM Parts (M - N) - MT41J128M16JT-107G MT41J128M16JT-107G

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080857-MT41J128M16J T-107G Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V Categories: OEM Parts(M-N) Case / Package: FBGA Alternative Parts (Cross-Reference): MT41J128M16JT-107GMT 41J128M16JT107G; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080857-MT41J128M16J T-107G Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V Categories: OEM Parts(M-N) Case / Package: FBGA Alternative Parts (Cross-Reference): MT41J128M16JT-107GMT 41J128M16JT107G; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MT41J128M16JT-107G - 1080857-MT41J128M16JT-107G - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MT41J128M16JT-107G
1080857-MT41J128M16JT-107G
OEM Parts - OEM Parts (M - N) - MT41J128M16JT-107G 1080857-MT41J128M16JT-107G
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080857-MT41J128M16J T-107G Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V Categories: OEM Parts(M-N) Case / Package: FBGA Alternative Parts (Cross-Reference): MT41J128M16JT-107GMT 41J128M16JT107G; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080857-MT41J128M16JT-107G
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
Categories: OEM Parts(M-N)
Case / Package: FBGA
Alternative Parts (Cross-Reference): MT41J128M16JT-107GMT41J128M16JT107G;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080857-MT41J128M16JT-107G
Product Name OEM Parts - OEM Parts (M - N) - MT41J128M16JT-107G
Unlock Full Specs
to access all available technical data

Similar Products