Micron Technology, Inc. Memory MT41J128M16JT-107:K

Description
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41J128M16JT-107:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J128M16JT-107:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M16JT-107:K
Memory IC and Storage Component 774-MT41J128M16JT-107:K
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-107:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-10 7:K can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-107:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-107:K can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT41J128M16JT-107:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J128M16JT-107:K
Memory - SDRAM - MT41J128M16JT-107:K
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20ns Family Name: MT41J128M16 Categories: Integrated Circuits Supplier Device Package: 96-FBGA (8x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Alternative Parts (Cross-Reference): IS43TR16128A-15HBL; W632GG6KB15K; K4B2G1646B-HCF7; Introduction Date: March 03, 2016 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MT41J128M16 Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 20ns
Family Name: MT41J128M16
Categories: Integrated Circuits
Supplier Device Package: 96-FBGA (8x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Alternative Parts (Cross-Reference): IS43TR16128A-15HBL; W632GG6KB15K; K4B2G1646B-HCF7;
Introduction Date: March 03, 2016
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MT41J128M16
Manufacturer Pack Quantity: 1,368
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J128M16JT-107:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J128M16JT-107:K
Integrated Circuits (ICs) - Memory - Memory MT41J128M16JT-107:K
IC DRAM 2GBIT PAR 96FBGA

IC DRAM 2GBIT PAR 96FBGA

Supplier's Site
Memory - MT41J128M16JT-107:K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J128M16JT-107:K-ND 774-MT41J128M16JT-107:K MT41J128M16JT-107:K MT41J128M16JT-107:K MT41J128M16JT-107:K MT41J128M16JT-107:K
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT41J128M16JT-107:K Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - DDR3; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tray 96-TFBGA BGA; 96-TFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 96-TFBGA 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 8928919956-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8961413QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 1000 kbits
View Details