Micron Technology, Inc. Memory IC and Storage Component MT41J128M16JT-093:K

Description
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-093:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-09 3:K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-093:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-09 3:K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41J128M16JT-093:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M16JT-093:K
Memory IC and Storage Component 774-MT41J128M16JT-093:K
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-093:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-09 3:K can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-093:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-093:K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT41J128M16JT-093:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 1.066GHz 20ns 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 1.066GHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - SDRAM - MT41J128M16JT-093:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J128M16JT-093:K
Memory - SDRAM - MT41J128M16JT-093:K
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20ns Family Name: MT41J128M16 Categories: Integrated Circuits Supplier Device Package: 96-FBGA (8x14) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 1066MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Alternative Parts (Cross-Reference): IS43TR16128A-15HBL; W632GG6KB15K; K4B2G1646C-HCNB; Introduction Date: March 03, 2016 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MT41J128M16 Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 20ns
Family Name: MT41J128M16
Categories: Integrated Circuits
Supplier Device Package: 96-FBGA (8x14)
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 1066MHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Alternative Parts (Cross-Reference): IS43TR16128A-15HBL; W632GG6KB15K; K4B2G1646C-HCNB;
Introduction Date: March 03, 2016
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: MT41J128M16
Manufacturer Pack Quantity: 1,368
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT41J128M16JT-093:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J128M16JT-093:K
Integrated Circuits (ICs) - Memory - Memory MT41J128M16JT-093:K
IC DRAM 2GBIT PAR 96FBGA

IC DRAM 2GBIT PAR 96FBGA

Supplier's Site
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron - 80AH8003 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron
80AH8003
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron 80AH8003
DRAM, 128M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:1.066GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.5V; Access Time:938ps RoHS Compliant: Yes

DRAM, 128M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:1.066GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.5V; Access Time:938ps RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - MT41J128M16JT-093:K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 2Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41J128M16JT-093:K MT41J128M16JT-093:K-ND MT41J128M16JT-093:K 80AH8003 MT41J128M16JT-093:K MT41J128M16JT-093:K MT41J128M16JT-093:K
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT41J128M16JT-093:K Integrated Circuits (ICs) - Memory - Memory Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3; DRAM Chip
Access Time 20 ns 20 ns 0.9380 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 16000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 27LV512-20/L089 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details