Micron Technology, Inc. Memory - SDRAM - MT41J128M16JT-093:K TR MT41J128M16JT-093:K TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1066MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (8x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1066MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (8x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41J128M16JT-093:K TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J128M16JT-093:K TR
Memory - SDRAM - MT41J128M16JT-093:K TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1066MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (8x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 96-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3
Operating Supply Voltage: 1.425 V ~ 1.575 V
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 20ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 1066MHz
Memory Interface: Parallel
Manufacturer Package: 96-FBGA (8x14)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J128M16JT-093:K TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M16JT-093:K TR
Memory IC and Storage Component 774-MT41J128M16JT-093:K TR
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-093:K TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-09 3:K TR can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-093:K TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-093:K TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-MT41J128M16JT-093:KTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 2GBIT PAR 96FBGA

IC DRAM 2GBIT PAR 96FBGA

Buy Now Datasheet
Memory - 557-MT41J128M16JT-093:KTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 2GBIT PAR 96FBGA

IC DRAM 2GBIT PAR 96FBGA

Buy Now Datasheet
Memory - 557-MT41J128M16JT-093:KTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 1.066GHz 20ns 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 1.066GHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
SDRAM - DDR3 Memory IC 2Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 2Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J128M16JT-093:K TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J128M16JT-093:K TR
Integrated Circuits (ICs) - Memory - Memory MT41J128M16JT-093:K TR
IC DRAM 2GBIT PAR 96FBGA

IC DRAM 2GBIT PAR 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41J128M16JT-093:K TR 557-MT41J128M16JT-093:KTRDKR-ND MT41J128M16JT-093:K TR MT41J128M16JT-093:K TR MT41J128M16JT-093:K TR MT41J128M16JT-093:K TR
Product Name Memory - SDRAM - MT41J128M16JT-093:K TR Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR3; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.425 V ~ 1.575 V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 96-TFBGA
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details