Micron Technology, Inc. 667MHZ 1.5V Memory IC and Storage Component MT41J128M16HA-15EIT:D

Description
IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA Product overview: MT41J128M16HA-15EIT: D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ, 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 667MHZ, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16HA-15 EIT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA Product overview: MT41J128M16HA-15EIT: D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ, 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 667MHZ, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16HA-15 EIT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
667MHZ 1.5V Memory IC and Storage Component - 774-MT41J128M16HA-15EIT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ 1.5V Memory IC and Storage Component
774-MT41J128M16HA-15EIT:D
667MHZ 1.5V Memory IC and Storage Component 774-MT41J128M16HA-15EIT:D
IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA Product overview: MT41J128M16HA-15EIT: D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ, 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 667MHZ, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16HA-15 EIT:D can be used for catalog matching and distributor lookup.

IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA Product overview: MT41J128M16HA-15EIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ, 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 667MHZ, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16HA-15EIT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT41J128M16HA-15EIT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J128M16HA-15EIT:D
Memory - SDRAM - MT41J128M16HA-15EIT:D
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 13.5ns Family Name: MT41J128M16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 96-FBGA (9x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 667MHz Alternative Parts (Cross-Reference): IS43TR16128B-15HBLI; MT41J128M16HA-15EAIT :D; W632GG6KB15K; W632GG6KB15A; Introduction Date: April 11, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 13.5ns
Family Name: MT41J128M16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TC)
Case / Package: 96-FBGA (9x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Memory Format: DRAM
Max Frequency: 667MHz
Alternative Parts (Cross-Reference): IS43TR16128B-15HBLI; MT41J128M16HA-15EAIT:D; W632GG6KB15K; W632GG6KB15A;
Introduction Date: April 11, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT41J128M16HA-15EIT:D
Product Name 667MHZ 1.5V Memory IC and Storage Component Memory - SDRAM - MT41J128M16HA-15EIT:D
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers