Micron Technology, Inc. Memory MT41J128M16HA-15E IT:D

Description
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 13.5ns 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 13.5ns 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41J128M16HA-15EIT:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 13.5ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 13.5ns 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J128M16HA-15E IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J128M16HA-15E IT:D
Integrated Circuits (ICs) - Memory - Memory MT41J128M16HA-15E IT:D
IC DRAM 2GBIT PAR 96FBGA

IC DRAM 2GBIT PAR 96FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 13.5 ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 13.5 ns 96-FBGA (9x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J128M16HA-15EIT:D-ND MT41J128M16HA-15E IT:D MT41J128M16HA-15E IT:D MT41J128M16HA-15E IT:D MT41J128M16HA-15E IT:D
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR3; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA 96-TFBGA BGA; 96-TFBGA
Supply Voltage 1.425V ~ 1.575V Surface Mount 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
 - 4164-15FGS/BZA - Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers