Micron Technology, Inc. Memory MT41J128M16HA-15E AIT:D

Description
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 13.5ns 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 13.5ns 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41J128M16HA-15EAIT:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 13.5ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 13.5ns 96-FBGA (9x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J128M16HA-15E AIT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M16HA-15E AIT:D
Memory IC and Storage Component 774-MT41J128M16HA-15E AIT:D
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16HA-15E AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16HA-15 E AIT:D can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16HA-15E AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16HA-15E AIT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT41J128M16HA-15E AIT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J128M16HA-15E AIT:D
Memory - SDRAM - MT41J128M16HA-15E AIT:D
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 13.5ns Categories: Integrated Circuits Supplier Device Package: 96-FBGA (9x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 95°C Memory Format: DRAM Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MT41J128M16 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 13.5ns
Categories: Integrated Circuits
Supplier Device Package: 96-FBGA (9x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 667MHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MT41J128M16
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 13.5 ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 13.5 ns 96-FBGA (9x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J128M16HA-15E AIT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J128M16HA-15E AIT:D
Integrated Circuits (ICs) - Memory - Memory MT41J128M16HA-15E AIT:D
IC DRAM 2GBIT PAR 96FBGA

IC DRAM 2GBIT PAR 96FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J128M16HA-15EAIT:D-ND 774-MT41J128M16HA-15E AIT:D MT41J128M16HA-15E AIT:D MT41J128M16HA-15E AIT:D MT41J128M16HA-15E AIT:D
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT41J128M16HA-15E AIT:D Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Bulk BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 28057297 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details