Micron Technology, Inc. Memory - DDR - MT41J128M16HA-125 IT:D MT41J128M16HA-125 IT:D

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT41J128M16HA-125 IT:D is a DDR3 SDRAM memory chip from Quarktwin Technology Ltd. It features a configuration of 128 Meg x 8 with a total capacity of 1 Gb. The device operates at a voltage of 1.5V ±0.075V and supports a clock frequency range of 300,Äì800 MHz. The memory chip has an 8n-bit prefetch architecture and includes 8 internal banks, allowing for efficient data handling. The part supports various CAS latencies (CL) ranging from 5 to 11, with a fixed burst length of 8 and burst chop of 4. It also features on-die termination (ODT) for data, strobe, and mask signals, enhancing signal integrity. The device is designed for commercial and industrial temperature ranges, with a self-refresh mode that operates effectively within a temperature range of 0°C to 95°C. This memory chip is suitable for applications requiring reliable performance and flexibility in data rates, making it a viable option for engineers looking to integrate DDR3 memory into their designs.

Datasheet Summary
Powered by GS/AI

The MT41J128M16HA-125 IT:D is a DDR3 SDRAM memory chip from Quarktwin Technology Ltd. It features a configuration of 128 Meg x 8 with a total capacity of 1 Gb. The device operates at a voltage of 1.5V ±0.075V and supports a clock frequency range of 300,Äì800 MHz. The memory chip has an 8n-bit prefetch architecture and includes 8 internal banks, allowing for efficient data handling. The part supports various CAS latencies (CL) ranging from 5 to 11, with a fixed burst length of 8 and burst chop of 4. It also features on-die termination (ODT) for data, strobe, and mask signals, enhancing signal integrity. The device is designed for commercial and industrial temperature ranges, with a self-refresh mode that operates effectively within a temperature range of 0°C to 95°C. This memory chip is suitable for applications requiring reliable performance and flexibility in data rates, making it a viable option for engineers looking to integrate DDR3 memory into their designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT41J128M16HA-125 IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41J128M16HA-125 IT:D
Memory - DDR - MT41J128M16HA-125 IT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT41J128M16HA-125IT:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J128M16HA-125 IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M16HA-125 IT:D
Memory IC and Storage Component 774-MT41J128M16HA-125 IT:D
IC DRAM 2GBIT PARALLEL 96FBGA Product overview: MT41J128M16HA-125 IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16HA-12 5 IT:D can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 96FBGA Product overview: MT41J128M16HA-125 IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16HA-125 IT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J128M16HA-125 IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J128M16HA-125 IT:D
Integrated Circuits (ICs) - Memory - Memory MT41J128M16HA-125 IT:D
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J128M16HA-125IT:D-ND 774-MT41J128M16HA-125 IT:D MT41J128M16HA-125 IT:D MT41J128M16HA-125 IT:D MT41J128M16HA-125 IT:D
Product Name Memory - DDR - MT41J128M16HA-125 IT:D Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V Surface Mount 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71024S12YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details