Category: DRAM
Manufacturer: Micron Technology Inc.
IC DRAM 32GBIT PARALLEL 78FBGA Product overview: MT40A8G4KVA-075H:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A8G4KVA-075H
IC DRAM 32GBIT PARALLEL 78FBGA
SDRAM - DDR4 Memory IC 32Gbit Parallel 1.33 GHz 27 ns 78-FBGA (8x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A8G4KVA-075H:G | MT40A8G4KVA-075H:G | MT40A8G4KVA-075H:G | MT40A8G4KVA-075H:G | |
| Product Name | DRAM | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Non-Volatile; DRAM Chip | Non-Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 27 ns | 27 ns | 27 ns | ||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Package Type | BGA; Tray | 27 ns | BGA; 78-TFBGA |