Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 32Gb (8G x 4) Parallel 1.33 GHz 27 ns 78-FBGA (7.5 x 11)
Package: Tray
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A8
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (7.5 x 11)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 210
HTSUS: 8542.32.0071
IC DRAM 32GBIT PARALLEL 78FBGA Product overview: MT40A8G4CLU-075H:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A8G4CLU-075H
IC FLASH 32GBIT PAR 78FBGA
DRAM, 8G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:32Gbit; DRAM Memory Configuration:8G x 4bit; Clock Frequency:1.333GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:750ps RoHS Compliant: Yes
IC DRAM 32GBIT PARALLEL 78FBGA
SDRAM - DDR4 Memory IC 32Gbit Parallel 1.33 GHz 27 ns 78-FBGA (7.5x11)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A8G4CLU-075H:E | MT40A8G4CLU-075H:E | 80AH8001 | MT40A8G4CLU-075H:E | MT40A8G4CLU-075H:E | |
| Product Name | Memory - Flash - MT40A8G4CLU-075H:E | Memory IC and Storage Component | Memory | Dram, 8G X 4Bit, 0 To 95Deg C; Dram Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Non-Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Non-Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Package Type | BGA; 78-FBGA (7.5 x 11) | BGA; Tray | TFBGA | BGA; 78-TFBGA | ||
| Access Time | 27 ns | 27 ns | 0.7500 ns | 27 ns |